EN
  • EN
  • DE

MC33665ATF4AE

Part No MC33665ATF4AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BMS TPL TXRX CAN GATEWAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Power Management
Battery Chemistry -
Number of Cells 1
Fault Protection -
Interface CAN, I²C
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33665
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372088-MC33665ATF4AE
Ultra Librarian 3D Model Ultra Librarian MC33665ATF4AE CAD Model

Description

The MC33665ATF4AE is a high-performance, secure microcontroller designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This advanced product is tailored for the automotive industry, offering a robust set of features that cater to the stringent requirements of modern vehicle electronics.

Key Features

  • High-Performance Architecture: At the heart of the MC33665ATF4AE lies a powerful processing core that delivers exceptional speed and efficiency, ensuring swift and reliable handling of complex automotive applications.
  • Advanced Security: Security is a paramount concern in automotive applications. This microcontroller incorporates state-of-the-art security features to protect against unauthorized access and to ensure the integrity and confidentiality of data.
  • Robust Communication Interfaces: With a variety of communication interfaces, including CAN, LIN, and Ethernet, the MC33665ATF4AE provides versatile connectivity options for in-vehicle networks and beyond.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this microcontroller operates reliably under extreme conditions, including wide temperature ranges and electrical disturbances.

Applications

The MC33665ATF4AE is well-suited for a range of automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and engine management
  • Body electronics and comfort control
  • In-vehicle networking and gateway modules

Quality and Reliability

As with all NXP products, the MC33665ATF4AE is manufactured to the highest quality standards, ensuring reliability and longevity in the field. NXP's commitment to quality makes this microcontroller a trusted choice for automotive manufacturers and suppliers worldwide.

Technical Support and Resources

NXP provides comprehensive technical support for the MC33665ATF4AE, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the development process and to ensure successful integration into their automotive solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3383 $61.3532
8+ $12.5853 $100.6824
13+ $12.1920 $158.4960
17+ $11.7987 $200.5779
22+ $11.4054 $250.9188
30+ $10.2256 $306.7680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess