EN
  • EN
  • DE

MC17XS6500CEKR2

Part No MC17XS6500CEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14746-1, 568-14746-2, 568-14746-6, 934070566518, MC17XS6500CEKR2-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883343-MC17XS6500CEKR2
Ultra Librarian 3D Model Ultra Librarian MC17XS6500CEKR2 CAD Model

Description

Product Overview: MC17XS6500CEKR2

The MC17XS6500CEKR2 is a high-performance power system basis chip (SBC) designed and manufactured by NXP Semiconductors. It's a sophisticated integrated circuit that primarily targets automotive applications, offering a comprehensive solution for power supply and communication needs within the vehicle's electronic systems.

Key Features

  • Multiple Channel Outputs: The device features four high-side and four low-side switches, providing flexibility for various load types.
  • Enhanced Safety: It includes fail-safe operation modes and has several diagnostic and protection features, such as overcurrent and overtemperature protection, enhancing the reliability and safety of automotive systems.
  • Integrated Control: With an SPI (Serial Peripheral Interface) for control and diagnostics, it simplifies the communication with microcontrollers and offers a robust interface for system monitoring.
  • Low Standby Current: The device is designed for low power consumption, particularly in standby mode, which is critical for battery-powered applications.

Applications

The MC17XS6500CEKR2 is ideal for a wide range of automotive applications, including body control modules, engine control units, and power distribution modules. Its robust design also makes it suitable for harsh automotive environments.

Quality and Reliability

NXP is known for its commitment to quality, and the MC17XS6500CEKR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under a variety of conditions.

Package and Availability

The device comes in a compact 32-pin QFN package, allowing for space-efficient designs in automotive electronics. The part number MC17XS6500CEKR2 indicates the specific configuration and packaging variant of the product, ensuring you get the exact specifications required for your project.

For engineers and designers looking for a robust power management solution for automotive applications, the MC17XS6500CEKR2 by NXP Semiconductors offers a mix of performance, safety features, and reliability that is hard to match.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2416 $52.4160
24+ $4.3008 $103.2192
37+ $4.1664 $154.1568
50+ $4.0320 $201.6000
65+ $3.8976 $253.3440
86+ $3.4944 $300.5184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess