EN
  • EN
  • DE

MC144111DWR2

Part No MC144111DWR2
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC QUAD SERIAL D/A CONV 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 4
Output Type Voltage - Buffered
Differential Output Yes
Data Interface SPI
Reference Type Supply
Analog Supply Voltage 4.5 V to 15 V
Digital Supply Voltage 4.5 V to 15 V
Temperature Range - Operating 0°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1073183-MC144111DWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC144111DWR2 CAD Model

Description

Introducing the NXP MC144111DWR2

The NXP MC144111DWR2 is a state-of-the-art digital-to-analog converter (DAC) that offers excellent performance and flexibility for a wide range of applications. This high-quality component is designed to meet the rigorous demands of modern electronic systems, providing precise voltage conversion from digital signals to analog with outstanding accuracy and stability.

Key Features

  • High-Resolution Output: The MC144111DWR2 features a high-resolution output that ensures smooth and precise analog signals, which is essential for applications requiring fine control and high fidelity.
  • Multiple Channels: Equipped with multiple channels, this DAC allows for simultaneous conversion of several digital signals, making it an ideal choice for complex systems that require multi-channel capability.
  • Low Power Consumption: Designed with power efficiency in mind, the MC144111DWR2 operates with minimal power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Wide Operating Temperature Range: This component is built to perform reliably across a broad temperature range, ensuring consistent operation even in harsh environmental conditions.
  • Compact Form Factor: The small size of the MC144111DWR2 makes it an excellent choice for space-constrained applications, allowing designers to integrate high-performance DAC functionality without compromising on space.

Applications

The versatility of the NXP MC144111DWR2 makes it a perfect fit for a variety of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • High-precision instrumentation
  • Audio and video processing units
  • Automotive electronics

Reliability and Support

NXP is known for its commitment to quality, and the MC144111DWR2 is no exception. Customers can expect reliable performance and longevity from this DAC. Additionally, NXP provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the MC144111DWR2 in their projects.

Whether you are developing cutting-edge consumer electronics or sophisticated industrial systems, the NXP MC144111DWR2 offers the precision, efficiency, and reliability needed to create products that stand out in the market.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5955 $59.7415
31+ $3.7708 $116.8948
48+ $3.6530 $175.3440
66+ $3.5351 $233.3166
85+ $3.4172 $290.4620
114+ $3.0638 $349.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess