EN
  • EN
  • DE

MC10XS3412CHFKR2

Part No MC10XS3412CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 6A 0.044Ohm Automotive 24-Pin QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Rds On (Typ) 10 mOhm, 12 mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787684-MC10XS3412CHFKR2
Popularity Medium
Supply and Demand Status Balance
Family Name MC10XS3412
Introduction Date June 20, 2012
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC10XS3412CHFKR2 CAD Model

Description

The MC10XS3412CHFKR2 is a state-of-the-art, high-performance switch designed by NXP Semiconductors, a leader in automotive and industrial electronics. This product is part of the MC10XS3412 series, which is known for its robustness and reliability, making it an excellent choice for automotive and industrial applications where high current handling and thermal performance are critical.

Key Features

  • High Current Handling: This switch is capable of handling high current loads, making it suitable for controlling various automotive actuators.
  • Multiple Output Channels: It features four output channels, each capable of driving loads with high efficiency and accuracy.
  • Integrated Control: The device includes an SPI interface for control and diagnostics, providing greater precision and control over the connected loads.
  • Protection Mechanisms: It offers a range of built-in protection features, such as overcurrent protection, open load detection, and thermal shutdown, ensuring safe operation under various conditions.
  • Low Standby Current: The MC10XS3412CHFKR2 is designed to have a low standby current, which is crucial for reducing power consumption when the device is not actively driving loads.

Applications

The versatility of the MC10XS3412CHFKR2 allows it to be used in a wide array of applications, particularly in the automotive industry. It is well-suited for controlling DC motors, incandescent and LED lighting, heating elements, and other actuators within vehicles. Additionally, its robustness makes it an ideal choice for industrial automation systems where reliable switch operation is essential.

Quality and Reliability

NXP's commitment to quality is evident in the MC10XS3412CHFKR2's design and manufacturing processes. The product is built to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to vibration and shock. Users can trust in the durability and performance of this switch for their critical applications.

Environmental Compliance

In line with global environmental standards, the MC10XS3412CHFKR2 is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact and safe usage in a wide range of products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess