The LTA806NT/N1,118 is a high-performance, automotive-grade transistor from the reputable semiconductor manufacturer NXP. Designed with precision and durability in mind, this product is an essential component for a wide range of electronic applications within the automotive industry.
Key Features
- Type: N-channel TrenchMOS transistor
- Package: TO-220AB, a robust and reliable package suitable for through-hole mounting, ensuring strong mechanical anchoring and efficient heat dissipation.
- Voltage Rating: It features a drain-source voltage (Vds) that provides ample headroom for various automotive electrical systems.
- Current Capacity: With a high continuous drain current (Id), it is capable of handling significant power levels, making it suitable for high-load applications.
- RDS(on): Low on-state resistance ensures efficient operation with minimal power loss, contributing to better energy efficiency in the end application.
- Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability under extreme conditions typical in automotive environments.
- Compliance: Meets the stringent requirements of the automotive industry, including AEC-Q101 qualification for automotive reliability.
Applications
The LTA806NT/N1,118 transistor is ideal for a variety of automotive applications, including:
- Powertrain systems
- Body control modules
- Motor drives
- Power management systems
- LED lighting systems
Quality and Reliability
NXP is known for its commitment to quality, and the LTA806NT/N1,118 is no exception. With its AEC-Q101 qualification, customers can trust in the reliability and performance of this component in the demanding automotive sector. The device's robust construction and thermal management capabilities ensure longevity and consistent performance, even in harsh operating conditions.
Conclusion
For automotive electronics designers looking for a reliable and efficient power transistor, the LTA806NT/N1,118 from NXP is an excellent choice. Its combination of high performance, durability, and compliance with automotive standards makes it a go-to component for a multitude of critical applications within the automotive industry.