EN
  • EN
  • DE

LPC55S69JBD100Y

Part No LPC55S69JBD100Y
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU Arm Cortex-M33 640KB 320KB HLQFP-100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462237-LPC55S69JBD100Y
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 64
Program Memory Size 640KB (640K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LPC55S69JBD100Y CAD Model

Description

The LPC55S69JBD100Y is a high-performance, low-power microcontroller unit (MCU) manufactured by NXP. It is based on the powerful ARM Cortex-M33 core, which operates at frequencies of up to 150 MHz, offering a balance between performance and power efficiency. This MCU comes with 640KB of on-chip flash memory and 320KB of SRAM, providing ample storage for complex applications. The HLQFP-100 package ensures a compact footprint, making it suitable for space-constrained applications. The LPC55S69JBD100Y is designed for a wide range of industrial, consumer electronics, and Internet of Things (IoT) applications, where advanced security features, including hardware cryptographic acceleration and physical unclonable functions (PUF), are crucial. It supports various communication protocols, such as USB, SPI, I2C, and UART, making it highly versatile for system design.

You May Also Be Interested in

Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess