EN
  • EN
  • DE

LPC54102J512UK491B

Part No LPC54102J512UK491B
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070655-LPC54102J512UK491B
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC54102J512UK491B CAD Model

Description

NXP LPC54102J512UK491B Microcontroller

The NXP LPC54102J512UK491B is a high-performance, dual-core microcontroller that is part of NXP's LPC54000 series. This microcontroller is designed to meet the demanding requirements of today's embedded applications, offering a versatile mix of power efficiency, performance, and advanced features.

This microcontroller features an ARM Cortex-M4 core for high-performance tasks and an ARM Cortex-M0+ core for low-power operations, allowing developers to optimize power consumption and processing efficiency by distributing tasks between cores. The device operates at a frequency of up to 100 MHz, providing the computational power needed for complex algorithms and control processes.

Equipped with 512 KB of on-chip flash memory and 192 KB of SRAM, the LPC54102J512UK491B offers ample storage for firmware and data. The flash memory is complemented by a unique accelerator that enables efficient execution directly from flash, reducing the need for frequent access to slower external memory components.

Connectivity is a key strength of this microcontroller, featuring a variety of peripherals such as multiple SPI, I2C, USART interfaces, and a 12-bit ADC with multiple channels. These interfaces enable the LPC54102J512UK491B to connect with a wide range of sensors, actuators, and other microcontrollers or processors, making it an ideal choice for complex embedded systems.

For security-conscious applications, the LPC54102J512UK491B includes a CRC engine to ensure data integrity, as well as several hardware-based security features to protect against unauthorized access and tampering. With its low-power modes, including a deep-sleep mode that significantly reduces power consumption, this microcontroller is also well-suited for battery-powered and energy-harvesting applications.

The LPC54102J512UK491B is available in a compact WLCSP49 package, making it a space-efficient solution for space-constrained applications. Its robust design, wide operating temperature range, and low-power capabilities make it an excellent choice for industrial, consumer electronics, Internet of Things (IoT), and wearable technology markets.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess