EN
  • EN
  • DE

LPC2138FBD064

Part No LPC2138FBD064
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024692-LPC2138FBD064
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2138FBD064 CAD Model

Description

Product Overview: LPC2138FBD064 Microcontroller

The LPC2138FBD064 is a high-performance microcontroller designed by NXP Semiconductors, tailored for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile serial communication interfaces. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which operates at frequencies of up to 60 MHz, providing a perfect solution for industrial control, medical systems, and access control.

Key Features:

  • Core: ARM7TDMI-S processor, a 32-bit RISC architecture that delivers exceptional performance and efficiency.
  • Memory: Comes with 512 KB of on-chip flash program memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 32 KB of static RAM (SRAM).
  • Debugging: Embedded ICE RT and Embedded Trace interfaces offer comprehensive debugging features.
  • Timers: Includes multiple 32-bit timers, as well as a Real-Time Clock (RTC) with optional battery backup.
  • Serial Communication: Provides a versatile set of serial interfaces, including UARTs, SPI, SSP, and I2C-bus.
  • GPIO: General Purpose I/O (GPIO) pins with configurable pull-up/down resistors and open-drain modes for flexible connection to peripherals and external devices.
  • Interrupts: Vectored Interrupt Controller (VIC) for prioritized interrupts, improving response times for critical tasks.
  • Power Management: Multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption.
  • Package: Available in a compact 64-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC2138FBD064 microcontroller is highly adaptable and can be utilized in a variety of applications. It is particularly well-suited for tasks that require complex communication protocols, real-time data processing, and low-power operation. This includes but is not limited to industrial automation, robotics, automotive systems, and embedded networking.

With its robust set of features and capabilities, the LPC2138FBD064 from NXP stands out as a reliable choice for designers looking to create sophisticated systems with stringent performance and power efficiency requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess