NXP LPC2105FBD48/00 Microcontroller Overview
The NXP LPC2105FBD48/00 is a robust microcontroller that is part of the LPC210x family, designed to offer a balanced performance-to-power consumption ratio for embedded applications. This 32-bit microcontroller is based on a 1.8V ARM7TDMI-S core, which operates at up to 60 MHz, providing users with a solid foundation for efficient and powerful embedded system designs.
Key Features
- Core: ARM7TDMI-S processor, capable of running up to 60 MHz.
- Memory: 128 kB on-chip Flash memory for code and data storage, along with 64 kB of on-chip static RAM.
- Digital Peripherals: Includes multiple 32-bit timers, an enhanced UART, and two 32-bit and two 16-bit timers with capture and compare capabilities.
- Debugging: Features JTAG and serial wire debug, as well as embedded trace support for comprehensive debugging.
- Power Management: Offers several power-saving modes, including Idle and Power-down modes, to optimize energy efficiency.
- Package: Comes in a space-saving LQFP-48 package, suitable for compact designs.
- I/O: Provides up to 32 general-purpose I/O pins for versatile interfacing with other components.
- Versatility: Suitable for a wide range of applications such as industrial control, medical systems, and access control.
Advanced Connectivity
The LPC2105FBD48/00 also includes a versatile Serial Peripheral Interface (SPI) and an I2C-bus interface for expanded connectivity options, allowing it to interface with a variety of peripherals and sensors. These interfaces support fast data transfers and are essential for applications that require complex communication protocols.
Reliability and Support
NXP's commitment to quality ensures that the LPC2105FBD48/00 microcontroller is a reliable choice for mission-critical applications. Additionally, NXP provides extensive technical support and documentation, making the integration of the LPC2105FBD48/00 into any project a smoother process.
With its combination of performance, power efficiency, and connectivity, the NXP LPC2105FBD48/00 is an excellent microcontroller for designers looking to create sophisticated and reliable embedded systems.