The LM324DH from NXP Semiconductors is a high-performance, low-power quad operational amplifier that has been designed to operate from a single power supply over a wide range of voltages. This versatile component is housed in a convenient SOIC-14 package, making it suitable for a variety of applications in consumer, industrial, and scientific markets.
Key Features
- Wide Supply Voltage Range: The LM324DH can operate from a single supply voltage as low as 3V to as high as 32V, and dual supplies ranging from ±1.5V to ±16V, providing design flexibility for multiple applications.
- Low Supply Current Drain: This operational amplifier has a low supply current drain, which is independent of the supply voltage, making it ideal for battery-powered devices and energy-efficient designs.
- Large Output Voltage Swing: The output can swing 0V to VCC -1.5V, ensuring a wide dynamic range for the signal processing.
- Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operation.
- Differential Input Voltage Range: The differential input voltage range equal to the power supply voltage adds to the versatility of the LM324DH in various circuit configurations.
Applications
The LM324DH is suitable for a range of applications, including:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Power supply control
- Battery chargers
- Energy management
- Active filters
- General signal conditioning and amplification tasks
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The LM324DH operational amplifier is no exception, built to meet stringent standards ensuring high performance and durability for the end-user.
Ordering Information
To order the LM324DH or to obtain more information about this product, please visit the NXP Semiconductors website or contact an authorized distributor. Ensure that you reference the correct product code when placing an order to avoid any discrepancies.