Product Overview: NXP KMZ52,118 Magnetic Field Sensor
The NXP KMZ52,118 is a high-precision magnetic field sensor designed to provide accurate and reliable measurements of magnetic fields. This sensor is part of NXP's renowned sensing solutions, which are widely used in various applications ranging from automotive systems to industrial automation.
Key Features
- Sensitivity: The KMZ52,118 boasts a high sensitivity to magnetic fields, which enables it to detect even the slightest changes in magnetic flux density.
- Temperature Range: It operates effectively across a wide temperature range, ensuring consistent performance under varying environmental conditions.
- Low Power Consumption: Designed for efficiency, the sensor consumes minimal power, making it ideal for battery-operated devices.
- Compact Design: The small form factor of the KMZ52,118 allows for easy integration into space-constrained applications.
Applications
The versatility of the NXP KMZ52,118 makes it suitable for a broad spectrum of applications, including:
- Automotive systems such as anti-lock braking systems (ABS) and electronic stability control (ESC)
- Industrial automation for precise positioning and detection of moving parts
- Consumer electronics where accurate sensing of magnetic fields is required
- Medical devices that require non-invasive magnetic field detection
Technical Specifications
| Parameter |
Value |
| Sensitivity |
Typical values at room temperature |
| Temperature Range |
-40°C to +85°C |
| Supply Voltage |
4.5 V to 5.5 V |
| Output Type |
Analog Voltage |
| Package |
SOT23-3 |
With its robust design and advanced technology, the NXP KMZ52,118 magnetic field sensor is a reliable choice for developers and engineers looking for precise magnetic field detection in their applications.