EN
  • EN
  • DE

KMZ43T

Part No KMZ43T
Manufacturer NXP / Nexperia
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Technology Magnetoresistive
Axis X, Y
Output Type Analog Voltage
Supply Voltage - Operating 5 V to 9 V
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 8-SO
Win Source Part Number 070442-KMZ43T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMZ43T CAD Model

Description

The NXP KMZ43T is a state-of-the-art magnetic field sensor designed for high precision and versatility in a wide range of applications. This sensor is part of NXP's KMZ family of magnetic sensors that are known for their reliability and performance in demanding environments.

Key Features

  • High Sensitivity: The KMZ43T boasts a high magnetic sensitivity, enabling it to detect even the slightest changes in magnetic fields, which is crucial for precise measurements.
  • Temperature Compensated: This sensor comes with built-in temperature compensation, ensuring consistent performance across a broad temperature range.
  • Low Power Consumption: Designed with energy efficiency in mind, the KMZ43T operates with a low power consumption, making it ideal for battery-powered applications.
  • Analog Output: The sensor provides an analog output that can be easily interfaced with most microcontrollers and analog-to-digital converters for straightforward integration into existing systems.

Applications

The versatility of the NXP KMZ43T allows it to be used in a variety of applications, including but not limited to:

  • Position and displacement sensing
  • Rotation and speed detection in motors
  • Compass and navigation systems
  • Traffic detection and vehicle counting
  • Current sensing in power management systems

Technical Specifications

The KMZ43T operates within a magnetic field range suitable for many applications and offers a linear response to the detected magnetic field. It is packaged in a small form factor, making it easy to incorporate into space-constrained designs while maintaining robustness and durability.

Conclusion

Overall, the NXP KMZ43T magnetic field sensor is a reliable and efficient choice for developers and engineers who require precise magnetic field detection. Its combination of high sensitivity, temperature compensation, low power consumption, and ease of use makes it a valuable component in a wide range of electronic systems. Whether for industrial, automotive, or consumer electronics, the KMZ43T is poised to deliver exceptional performance.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess