EN
  • EN
  • DE

KMI16/1/V3PX

Part No KMI16/1/V3PX
Manufacturer NXP / Nexperia
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH SPEC PURP SOT477B / Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Function Special Purpose
Technology Magnetoresistive
Voltage - Supply 4.5V ~ 16V
Current - Supply (Max) 14mA
Current - Output (Max) 20mA
Output Type Open Collector
Features Amplified Output, Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case SOT-477B
Base Product Number KMI16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13145-6,568-13145-2,KMI16/1/V3PX-ND,568-13145-1,934068177115
Standard Package 600
Win Source Part Number 1031127-KMI16/1/V3PX
Ultra Librarian 3D Model Ultra Librarian KMI16/1/V3PX CAD Model

Description

Introducing the KMI16/1/V3PX from NXP

The KMI16/1/V3PX is a cutting-edge product from NXP Semiconductors, designed for applications that demand high levels of precision and reliability. This device is specifically engineered to cater to the needs of the automotive and industrial sectors, where performance and durability are non-negotiable.

Key Features

  • Robust Design: The KMI16/1/V3PX is built to withstand harsh environments, making it an ideal choice for automotive applications such as position sensing in powertrain systems, steering angle sensing, and pedal position detection.
  • High Precision: With its advanced technology, the product offers exceptional measurement accuracy, ensuring precise control and feedback in critical applications.
  • Integrated Magneto-Resistive Sensor Elements: These elements are designed for contactless sensing, which contributes to the device's longevity and reliability by reducing wear and tear.
  • Wide Operating Temperature Range: The device is capable of operating effectively across a broad temperature spectrum, which is essential for both automotive and industrial environments.
  • Compact Form Factor: The KMI16/1/V3PX's small size allows for easy integration into various systems without compromising on the available space.

Applications

The versatile nature of the KMI16/1/V3PX makes it suitable for a wide array of applications. In the automotive sector, it can be used in electric power steering (EPS) systems, transmission systems, and brake systems. For industrial applications, the product is perfect for precision robotics, automation systems, and other machinery that requires accurate positioning and motion control.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the KMI16/1/V3PX is no exception. It is manufactured to meet the highest standards, ensuring that it performs consistently over its lifetime. The product's reliability is further enhanced by its ability to resist environmental factors such as temperature fluctuations, vibrations, and electromagnetic interference (EMI).

Overall, the KMI16/1/V3PX from NXP is a testament to the company's innovation and dedication to providing solutions that drive the automotive and industrial sectors forward. With its robust design, precision, and versatility, this product stands as an essential component for systems that require the utmost in accuracy and dependability.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess