EN
  • EN
  • DE

KMI15/2/V3PX

Part No KMI15/2/V3PX
Manufacturer NXP / Nexperia
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SPEC PURP 2SIP / Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Special Purpose
Technology Magnetoresistive
Voltage - Supply 0.5V ~ 16V
Current - Output (Max) 14mA (Typ)
Output Type Current Source
Features Amplified Output, Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 2-SIP
Package / Case SOT-453B
Base Product Number KMI15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 934067755115
Standard Package 1,300
Win Source Part Number 965257-KMI15/2/V3PX
Ultra Librarian 3D Model Ultra Librarian KMI15/2/V3PX CAD Model

Description

The KMI15/2/V3PX is a high-performance, robust sensor product from NXP Semiconductors, a leader in the electronics industry. This sensor is designed to deliver precise and reliable performance in a wide range of applications, making it an ideal choice for engineers and designers looking for a versatile sensor solution.

Key Features

  • Advanced Sensing Technology: The KMI15/2/V3PX incorporates cutting-edge sensing technology that ensures accurate measurements even in demanding environments.
  • Durable Construction: Built to withstand harsh conditions, this sensor is encased in a robust package that protects it from physical stress and environmental factors.
  • High Precision: With its precise components, the KMI15/2/V3PX offers exceptional measurement accuracy, making it suitable for critical applications where precision is paramount.
  • Easy Integration: The sensor is designed with ease of integration in mind, featuring a user-friendly interface that simplifies connection to a variety of systems.
  • Low Power Consumption: Engineered for efficiency, the KMI15/2/V3PX operates with minimal power, which is essential for battery-powered or energy-sensitive applications.

Applications

The versatility of the KMI15/2/V3PX makes it an excellent choice for a multitude of applications, including industrial automation, automotive systems, consumer electronics, and medical devices. Its reliability and precision are particularly beneficial in scenarios where sensor data is critical for safety or quality control.

Technical Specifications

Parameter Value
Brand NXP Semiconductors
Model KMI15/2/V3PX
Package Type Robust Enclosure
Accuracy High Precision
Power Requirements Low Power

For designers and engineers in need of a high-quality sensor that offers both versatility and reliability, the KMI15/2/V3PX from NXP Semiconductors stands out as a superior choice. Its combination of advanced technology, durability, and energy efficiency makes it a valuable component in any advanced sensing solution.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess