EN
  • EN
  • DE

KMA200

Part No KMA200
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description Programmable angle sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1193252-KMA200
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KMA200 CAD Model

Description

The NXP KMA200 is a cutting-edge magnetic angle sensor designed for high-precision angular measurement applications. This sensor combines advanced sensor technologies with robust design to deliver accurate and reliable performance in a variety of industrial, automotive, and consumer electronics applications.

Key Features:

  • High Precision: The KMA200 sensor is capable of measuring angular positions with a high degree of accuracy, making it suitable for applications requiring precise control.
  • Wide Measurement Range: It offers a full 360-degree measurement range, allowing it to monitor the complete rotation of a magnetic field.
  • Temperature Compensated: The device includes built-in temperature compensation, ensuring stable performance across a wide range of operating conditions.
  • Digital Signal Processing: Integrated digital signal processing provides clean and reliable signals for easier interpretation and use in control systems.
  • Programmable: Users can program the sensor for specific application needs, which adds flexibility and reduces time-to-market for new products.

Applications:

  • Automotive steering angle and pedal position sensing
  • Industrial robotics and motor control
  • Consumer electronics for precise motion detection
  • Renewable energy systems such as wind turbine angle sensing

Technical Specifications:

The KMA200 operates on a supply voltage ranging from 4.5V to 5.5V and offers an output that is proportional to the cosine and sine of the angle of a magnetic field applied parallel to the surface of the chip. It is encapsulated in a small TSSOP16 package, making it easy to integrate into various designs without significant space concerns.

Conclusion:

The NXP KMA200 magnetic angle sensor is a versatile and robust solution for high-precision angle measurement. Its combination of features, including high accuracy, wide measurement range, temperature compensation, and programmability, make it an ideal choice for developers and engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2922 $60.8766
7+ $16.6493 $116.5451
11+ $16.1296 $177.4256
15+ $15.6087 $234.1305
20+ $15.0889 $301.7780
26+ $13.5285 $351.7410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess