EN
  • EN
  • DE

K32L2B31VFM0A

Part No K32L2B31VFM0A
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description ARM MicroControllers MCU K32 L2B, 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467200-K32L2B31VFM0A
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity FlexIO, I²C, SPI, TSI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.2V
Oscillator Type Internal
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-QFN (5x5)
Package / Case 32-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian K32L2B31VFM0A CAD Model

Description

The K32L2B31VFM0A is an ARM Microcontroller (MCU) from NXP Semiconductors, part of the K32 L2B series designed for optimal performance and low-power operation in embedded applications. This 32-bit MCU is built around an ARM Cortex-M4 core, providing significant computing power along with advanced features like floating-point unit (FPU) for efficient mathematical calculations. The K32L2B31VFM0A is designed for a wide range of applications, from industrial control systems to portable medical devices and smart sensors. It supports a variety of communication interfaces, offering flexibility in system design and connectivity options. With its 32QFN package, the K32L2B31VFM0A allows for compact design footprints, making it an ideal choice for applications with space constraints. Manufactured by NXP, a leader in the semiconductor industry, this MCU benefits from the company's extensive experience in creating robust, reliable, and high-performing embedded solutions.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2636 $50.8452
17+ $5.9599 $101.3183
26+ $5.7737 $150.1162
36+ $5.5874 $201.1464
47+ $5.4012 $253.8564
62+ $4.8424 $300.2288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess