EN
  • EN
  • DE

JN5169/001Z

Part No JN5169/001Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 400kbps
Power - Output 10dBm
Sensitivity -96.5dBm
Memory Size 512kB Flash, 4kB EEPROM, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 20
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 13mA to 15mA
Current - Transmitting 14mA to 23.3mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 1050095-JN5169/001Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5169/001Z CAD Model

Description

Product Overview: NXP JN5169/001Z

The NXP JN5169/001Z is a versatile microcontroller designed for a wide range of applications, particularly those that require low power consumption and reliable wireless connectivity. This powerful component is an integral part of the JN516x series, which is renowned for its exceptional performance in Zigbee, JenNet-IP, and other IEEE 802.15.4 based networking protocols.

Key Features:

  • Wireless Capabilities: The JN5169/001Z is equipped with a built-in 2.4 GHz transceiver that supports Zigbee PRO, Zigbee RF4CE, and other IEEE 802.15.4 applications. This makes it an ideal choice for smart home, industrial control, and Internet of Things (IoT) applications.
  • Energy Efficiency: Designed with energy efficiency in mind, this microcontroller offers various power-saving modes to ensure optimal battery life for devices. It is particularly suited for battery-operated systems where power consumption is critical.
  • Memory and Storage: It boasts 512 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and software stacks.
  • Integration: The JN5169/001Z is designed to simplify product development. It integrates a 32-bit RISC processor, peripherals, and a network stack in a single package, reducing the number of external components required.
  • Development Support: NXP provides a comprehensive software development kit (SDK) which includes tools and software stacks to accelerate the development process. This helps in reducing time-to-market for products built around the JN5169/001Z.

Applications:

The JN5169/001Z is ideal for applications that demand low-power operation without compromising on connectivity. It is widely used in:

  • Smart Lighting Systems
  • Home Automation and Security
  • Energy Management
  • Wireless Sensors and Detectors
  • Building Automation
  • Remote Control Systems

With its robust feature set and powerful wireless capabilities, the NXP JN5169/001Z microcontroller stands as a top choice for developers looking to create advanced, connected solutions in the IoT and automation space.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8606 $50.1878
32+ $3.1676 $101.3632
49+ $3.0687 $150.3663
68+ $2.9697 $201.9396
88+ $2.8707 $252.6216
117+ $2.5737 $301.1229
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess