EN
  • EN
  • DE

JN5168-001-M00Z

Part No JN5168-001-M00Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 TRACE ANT / ZigBee and IEEE802.15.4 wireless microcontroller with 256 kB Flash, 32 kB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Power - Output 2.5dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 256kB Flash, 4kB EEPROM, 32kB RAM
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17mA
Current - Transmitting 15.3mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package 27-SMD Module
Win Source Part Number 777695-JN5168-001-M00Z
Popularity Medium
Supply and Demand Status Limited
Family Name JN5168-001
ECCN 5A992
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian JN5168-001-M00Z CAD Model

Description

The NXP JN5168-001-M00Z is a versatile microcontroller module designed to facilitate robust and secure wireless connectivity. This compact module is part of NXP's JN516x series that targets a wide range of applications, including but not limited to smart lighting, home automation, smart energy, and wireless sensor networks. The JN5168-001-M00Z is engineered to provide a reliable solution for systems that require low power consumption and a high level of integration.

Key Features

  • Wireless Connectivity: Equipped with an integrated 2.4 GHz IEEE 802.15.4 compliant transceiver, the module supports various networking protocols, including ZigBee PRO, ZigBee RF4CE, JenNet-IP, and many proprietary stacks, making it highly adaptable to specific communication needs.
  • Processing Power: At the heart of the module lies a 32-bit RISC processor, which provides ample computational power for handling complex algorithms and protocols, ensuring smooth operation of the connected devices.
  • Memory: The module comes with 256 kB of Flash memory and 32 kB of RAM, offering sufficient space for application code and data storage.
  • Low Power Design: Designed with energy efficiency in mind, the JN5168-001-M00Z is optimal for battery-powered applications. It features various power-saving modes to extend battery life, which is critical in wireless sensor networks and IoT devices.
  • Peripherals and IO: The module includes a range of peripherals such as UART, SPI, I2C interfaces, and up to 21 general-purpose IO pins, providing flexibility for interfacing with sensors, actuators, and other electronic components.
  • Compact Form Factor: With its small footprint, the JN5168-001-M00Z can easily fit into space-constrained applications, allowing for miniaturization of the end products.
  • Easy Integration: The module is designed for easy integration into existing designs, reducing development time and accelerating time-to-market for new products and features.

Applications

The NXP JN5168-001-M00Z is ideal for developers looking to create sophisticated wireless solutions in various domains. Its robust feature set makes it particularly well-suited for home and building automation, smart lighting systems, smart thermostats, security systems, and other IoT applications where reliable wireless communication is a necessity.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess