EN
  • EN
  • DE

JN5139-001-M/00R1T

Part No JN5139-001-M/00R1T
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RX TXRX MOD 802.15.4 TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer NXP
Series JN5139-001-M0xR
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name JN513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8517.70.0000
Other Part Number 616-1035-2, JN5139001M00R1T, 935294002534, JN5139-001-M00R1T, 616-1035-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876223-JN5139-001-M/00R1T
Ultra Librarian 3D Model Ultra Librarian JN5139-001-M/00R1T CAD Model

Description

The JN5139-001-M/00R1T is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for the next generation of wireless applications. This robust and versatile chip is an ideal solution for developers looking to create sophisticated and efficient wireless systems for a variety of applications.

Key Features

  • Integrated 2.4 GHz Radio: The JN5139-001-M/00R1T comes with a built-in 2.4 GHz IEEE 802.15.4 compliant radio, making it perfect for Zigbee, JenNet-IP, and other wireless personal area networks (WPANs).
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU is optimized for battery-powered applications, ensuring a long operational life for devices such as smart sensors, home automation systems, and IoT devices.
  • High Performance: With a 32-bit RISC processor, the JN5139-001-M/00R1T delivers exceptional performance, allowing for complex computations and robust wireless communication protocols.
  • Memory Capacity: It is equipped with ample memory, including 192 KB of ROM and 96 KB of RAM, providing sufficient space for application code and data storage.
  • Security Features: The MCU includes advanced security features such as AES encryption, ensuring secure data communication and protection against unauthorized access.

Applications

The JN5139-001-M/00R1T is versatile and can be used in a wide range of applications, including:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensors and Control Networks
  • Industrial Monitoring and Control
  • Consumer Electronics

Easy Integration

With its compact footprint and comprehensive feature set, the JN5139-001-M/00R1T is designed for seamless integration into existing and new product designs. Its compatibility with a wide range of development tools also ensures a smooth development process, from prototyping to production.

Support and Resources

NXP provides extensive support and resources for the JN5139-001-M/00R1T, including development kits, software tools, and documentation to assist developers throughout the product lifecycle.

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess