EN
  • EN
  • DE

ISP1505CBS

Part No ISP1505CBS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description ULPI Hi-Speed USB host and peripheral transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64766-ISP1505CBS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1505CBS CAD Model

Description

The NXP ISP1505CBS is a cutting-edge Universal Serial Bus (USB) transceiver chip designed to support a wide range of USB applications. This high-speed, low-power device is compliant with USB 2.0 specifications and is capable of operating at data transfer rates of up to 480 Mbps. It serves as a bridge between the digital logic and the USB physical interface, providing a seamless connection for USB-enabled devices.

Key Features

  • USB 2.0 Compliance: The ISP1505CBS is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad array of USB devices and systems.
  • High-Speed Data Transfer: With support for high-speed data transfer rates of up to 480 Mbps, this transceiver is ideal for applications requiring fast data exchange.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for battery-powered applications.
  • UTMI+ Interface: The transceiver features a UTMI+ Level 3 interface for straightforward integration with USB controllers.
  • Enhanced ESD Protection: The ISP1505CBS includes built-in electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes.

Applications

The versatility of the NXP ISP1505CBS makes it an ideal USB transceiver for a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Printers and Scanners
  • Networking Equipment

Technical Specifications

The ISP1505CBS offers a range of technical specifications that ensure its performance and reliability:

  • Operates at a voltage range of 3.0 to 3.6 V
  • Industrial temperature range from -40°C to 85°C
  • Available in a compact HVQFN24 package
  • Integrated pull-up and pull-down resistors
  • Support for both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation

With its advanced features and robust design, the NXP ISP1505CBS is an excellent choice for developers and manufacturers looking to incorporate reliable USB connectivity into their products.

You May Also Be Interested in

M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $12.5133
Intersil
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess