EN
  • EN
  • DE

ISP1122D

Part No ISP1122D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Universal Serial Bus stand-alone hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64729-ISP1122D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1122D CAD Model

Description

NXP ISP1122D USB Peripheral Controller

The NXP ISP1122D is a cutting-edge USB peripheral controller designed to deliver high-speed performance and versatile connectivity for a broad range of applications. This advanced controller is suitable for use in portable devices, communication interfaces, and other peripherals requiring robust USB functionality.

At the core of the ISP1122D is its compliance with the USB 1.1 specification, ensuring compatibility with a wide range of USB hosts. The device provides full-speed USB communication at 12 Mbps, which is ideal for medium-bandwidth applications. It is engineered to offer seamless integration into any system with its 3.3V operation while supporting 5V tolerant I/Os, making it versatile for mixed-voltage environments.

The ISP1122D boasts an array of features designed to enhance user experience and system reliability. It includes an integrated Serial Interface Engine (SIE), FIFO memory, and a dedicated DMA engine, which together facilitate efficient data transfers while minimizing the load on the system processor. This level of integration not only simplifies design but also reduces the number of external components required, leading to cost savings and reduced board space.

For developers, the ISP1122D offers ease of use with its built-in USB transceiver and oscillator, which eliminate the need for external components and simplify PCB layout. Additionally, it supports control, bulk, interrupt, and isochronous transfer types, providing flexibility to accommodate various data transfer requirements.

The device also includes sophisticated power management features, such as support for remote wakeup and power-down modes, which contribute to the conservation of power in battery-operated devices. Its built-in voltage regulator ensures stable operation even under fluctuating power supply conditions.

Overall, the NXP ISP1122D USB Peripheral Controller is an ideal solution for developers looking to add USB connectivity to their designs with minimal hassle and maximum efficiency. Its robust feature set, ease of integration, and compliance with USB standards make it a smart choice for a wide array of USB-enabled devices.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess