EN
  • EN
  • DE

IP5003CX9/LF

Part No IP5003CX9/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 1.05k
Values R = 1.05 kOhms, C = 1000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Win Source Part Number 068921-IP5003CX9/LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5003CX9/LF CAD Model

Description

The NXP IP5003CX9/LF is a state-of-the-art integrated circuit designed for robust and high-performance applications. This component is part of NXP's extensive portfolio of semiconductor solutions that are engineered to meet the rigorous demands of modern electronic devices. The IP5003CX9/LF encapsulates the innovation and reliability that NXP is known for, making it an ideal choice for designers and engineers looking to enhance their products with superior technology.

Key Features

  • High Integration: The IP5003CX9/LF integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Efficiency: Designed with power efficiency in mind, this IC helps in reducing power consumption, which is critical for battery-powered devices.
  • Performance: NXP's commitment to performance is evident in the IP5003CX9/LF, which offers high-speed operation and reliability.
  • Compact Form Factor: Its small footprint makes it suitable for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The versatility of the IP5003CX9/LF allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Quality and Reliability

NXP's IP5003CX9/LF is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This product is designed to withstand harsh conditions and is tested to meet industry standards for temperature, durability, and functionality.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the IP5003CX9/LF into their projects. NXP also provides dedicated technical support to assist with any design challenges or questions that may arise.

Conclusion

The NXP IP5003CX9/LF is an exemplary component that combines integration, efficiency, and performance in a compact package. It stands as a testament to NXP's dedication to advancing technology and providing solutions that drive innovation in the electronics industry.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess