EN
  • EN
  • DE

IP4786CZ32Y518

Part No IP4786CZ32Y518
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970673-IP4786CZ32Y518
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4786CZ32Y518 CAD Model

Description

The NXP IP4786CZ32Y518 is a cutting-edge High-Speed Interface ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transients. This product is a perfect solution for high-speed data line protection in applications such as mobile phones, tablets, and other portable electronics where space is at a premium and performance is paramount.

Key Features

  • High-Speed Data Line Protection: The IP4786CZ32Y518 is engineered to protect high-speed interfaces like HDMI, USB 3.0, and eSATA.
  • Low Capacitance: With ultra-low line capacitance, this device ensures signal integrity for high-speed data transmission without compromising performance.
  • Integrated Pull-Up and Pull-Down Resistors: The inclusion of integrated pull-up and pull-down resistors simplifies PCB design and reduces component count.
  • Multi-Channel Protection: It offers multiple channels of ESD protection, making it a versatile solution for various interface types within a single compact package.
  • Low Clamping Voltage: The device features a low clamping voltage, providing superior protection for sensitive circuits against transient voltages.

Applications

The NXP IP4786CZ32Y518 is ideal for a variety of applications where high-speed data line protection is essential. Some of the typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Laptop and Desktop Computers
  • High-Definition Multimedia Interfaces (HDMI)

Technical Specifications

Some of the key technical specifications of the IP4786CZ32Y518 include:

  • Package: WLCSP
  • Number of Channels: 6
  • ESD Protection Level: IEC61000-4-2 Level 4
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The IP4786CZ32Y518 is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess