EN
  • EN
  • DE

IP4387CX4P135

Part No IP4387CX4P135
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065174-IP4387CX4P135
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4387CX4P135 CAD Model

Description

The IP4387CX4P135 is a high-performance, integrated circuit from NXP Semiconductors, designed to provide robust electrostatic discharge (ESD) protection for electronic devices. This component is specifically engineered to protect sensitive high-speed data lines against the damaging effects of ESD, electrical fast transients (EFT), and lightning-induced surges, making it an essential element in the design of modern electronic systems.

Key Features

  • ESD Protection: The IP4387CX4P135 offers exceptional ESD protection, meeting IEC61000-4-2 (Level 4) standards, which ensures the safety of electronic equipment during ESD events up to 8 kV (contact discharge) and 15 kV (air discharge).
  • High-Speed Data Line Compatibility: Designed for high-speed data applications, this component supports protocols such as USB 2.0, HDMI, and Ethernet, maintaining signal integrity while providing protection.
  • Low Capacitance: With its low line capacitance, the IP4387CX4P135 minimizes signal degradation, ensuring high-speed data lines operate at optimal performance without compromising on protection.
  • Multi-Line Protection: This device can protect multiple lines simultaneously, making it a compact and efficient solution for safeguarding several data paths within a single system.
  • Small Footprint: The IP4387CX4P135 comes in a small, leadless package, making it ideal for space-constrained applications while providing a simplified solution for PCB layout design.

Applications

The versatility and robust protection offered by the IP4387CX4P135 make it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices like modems and routers
  • Industrial control systems requiring reliable data communication
  • Medical equipment with high-speed data interfaces
  • Automotive infotainment systems

Why Choose IP4387CX4P135?

With its advanced ESD protection, low capacitance, and compatibility with high-speed data lines, the IP4387CX4P135 from NXP is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. Its small package size and multi-line protection capabilities also offer a cost-effective and space-efficient solution for a variety of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess