EN
  • EN
  • DE

IP4364CX8/LF/P,135

Part No IP4364CX8/LF/P,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 17pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.046" L x 0.046" W (1.16mm x 1.16mm)
Height 0.026" (0.65mm)
Win Source Part Number 001828-IP4364CX8/LF/P,135
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4364CX8/LF/P,135 CAD Model

Description

Product Overview: IP4364CX8/LF/P,135

The IP4364CX8/LF/P,135 is a robust, high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the ESD protection devices family, specifically engineered to safeguard sensitive electronic components from electrostatic discharges (ESD) and other voltage-induced transient events. It is an essential component for ensuring the longevity and reliability of electronic systems in a wide range of applications.

Key Features

  • ESD Protection: The device offers excellent protection against ESD, exceeding the IEC61000-4-2 standard, which is critical for safeguarding high-speed data lines and other vulnerable circuits.
  • Low Clamping Voltage: It features a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed, minimizing the risk of damage to the protected component.
  • Low Capacitance: The IC has a low line capacitance, which is ideal for preserving signal integrity in high-speed communication interfaces without compromising data throughput.
  • Multiple Channel Protection: This device can protect multiple lines, making it a cost-effective and space-saving solution for complex electronic systems.
  • Compact Package: The IP4364CX8/LF/P,135 comes in a small SOT886 surface-mount package, which is perfect for space-constrained applications.

Applications

The IP4364CX8/LF/P,135 is suitable for a variety of applications where ESD protection is critical. These include:

  • USB 2.0 power and data line protection
  • HDMI and DisplayPort interfaces
  • Mobile and computing devices
  • Digital Visual Interface (DVI) applications
  • Other high-speed data line and I/O port protection needs

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4364CX8/LF/P,135 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected by consumers and professionals alike.

In summary, the IP4364CX8/LF/P,135 from NXP is a versatile and reliable ESD protection solution, providing essential security for electronic components against voltage transients. Its combination of features makes it a preferred choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1365 $62.5075
125+ $0.9321 $116.5125
195+ $0.9032 $176.1240
265+ $0.8743 $231.6895
345+ $0.8455 $291.6975
460+ $0.7577 $348.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess