EN
  • EN
  • DE

IP4307CX4/LF,135

Part No IP4307CX4/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 75 OHM/36PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 1
Resistance - Channel (Ohms) 75
Values R = 75 Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.030" L x 0.030" W (0.76mm x 0.76mm)
Height 0.024" (0.60mm)
Win Source Part Number 1045685-IP4307CX4/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4307CX4/LF,135 CAD Model

Description

Product Overview: IP4307CX4/LF,135

The IP4307CX4/LF,135 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of NXP's extensive portfolio of semiconductor solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Integration: The IP4307CX4/LF,135 incorporates multiple functions into a single chip, which helps in reducing the overall component count in electronic designs. This integration contributes to a more compact, efficient, and cost-effective solution for the end product.
  • Power Management: Designed with power efficiency in mind, this IC ensures optimal power consumption, making it suitable for battery-operated devices or applications where energy efficiency is paramount.
  • Advanced Protection: The device comes with built-in protection features that safeguard the electronic system against a variety of conditions such as overcurrent, overvoltage, and thermal extremes, ensuring long-term reliability and stability.
  • Easy Implementation: With its user-friendly design, the IP4307CX4/LF,135 can be easily incorporated into various circuit designs, providing designers with a flexible and convenient solution for a wide range of applications.

Applications

The versatility of the IP4307CX4/LF,135 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Industrial Controls
  • Portable Devices

Quality and Reliability

NXP's commitment to quality is evident in the IP4307CX4/LF,135, which is built to meet the rigorous standards of the semiconductor industry. The device undergoes thorough testing and validation to ensure it performs to specifications under various conditions.

Environmental Considerations

As an environmentally conscious company, NXP designs products like the IP4307CX4/LF,135 to comply with international standards for environmental safety and sustainability. The device is RoHS compliant, minimizing the environmental impact by avoiding the use of certain hazardous substances in its construction.

In conclusion, the IP4307CX4/LF,135 from NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to enhance their electronic products with a high-quality, integrated solution.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess