EN
  • EN
  • DE

IP4280CZ10MSOP10

Part No IP4280CZ10MSOP10
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065172-IP4280CZ10MSOP10
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4280CZ10MSOP10 CAD Model

Description

The IP4280CZ10MSOP10 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is tailored to provide robust protection for sensitive electronics against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage surge phenomena. It is particularly suitable for safeguarding high-speed signal lines such as USB 2.0, HDMI, Ethernet, and other communication ports that are susceptible to electrical damage.

Key Features

  • ESD Protection: The device offers excellent ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring the safety of the components it is designed to protect.
  • Low Capacitance: With its low line capacitance, the IP4280CZ10MSOP10 minimizes signal attenuation, making it ideal for high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: This feature ensures that even when a surge occurs, the voltage is clamped to a safe level, preventing damage to the protected device.
  • Integration: The integration of multiple protective components in a single package simplifies PCB layout and reduces the need for additional components, saving space and cost.

Package and Application

The IP4280CZ10MSOP10 is packaged in a compact MSOP-10 (Mini Small Outline Package) that is both space-efficient and suitable for high-density mounting. This makes it an excellent choice for portable electronics where space is at a premium.

Its application area is vast, providing ESD protection for interfaces such as:

  • USB 2.0 ports
  • HDMI connections
  • DisplayPort interfaces
  • LVDS (Low Voltage Differential Signaling) links
  • Ethernet ports
  • Other high-speed data lines requiring protection

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The IP4280CZ10MSOP10 is no exception, as it is built with the stringent standards that NXP is renowned for. Users can trust this product to provide long-lasting protection for their electronic devices.

Conclusion

In summary, the IP4280CZ10MSOP10 from NXP Semiconductors is a versatile and reliable solution for protecting sensitive electronic circuits from voltage surges and ESD events. Its compact form factor, high integration, and exceptional performance make it an essential component for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess