EN
  • EN
  • DE

IP4251CZ12-6,118

Part No IP4251CZ12-6,118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/10PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 10pF (Total) 12-XFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value 16dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 10pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Package / Case 12-XFDFN Exposed Pad
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.020" (0.50mm)
Base Product Number IP425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 2156-IP4251CZ12-6118-NXTR-ND,934061564118,2156-IP4251CZ12-6,118-ND,NEXNXPIP4251CZ12-6,118,954-IP4251CZ12-6118,IP4251CZ126118,2156-IP4251CZ12-6118
Standard Package 4,000
Win Source Part Number 1008647-IP4251CZ12-6,118
Ultra Librarian 3D Model Ultra Librarian IP4251CZ12-6,118 CAD Model

Description

Product Overview: IP4251CZ12-6,118

The IP4251CZ12-6,118 is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the industry. This product is specifically crafted to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause irreversible damage to sensitive electronic components.

Key Features

  • Integrated ESD Protection: The device offers six channels of ESD protection, ensuring comprehensive coverage for multiple data lines.
  • Low Capacitance: With ultra-low capacitance, the IP4251CZ12-6,118 minimizes signal degradation, making it ideal for high-speed data applications.
  • Low Leakage Current: The component features a very low leakage current, which helps in maintaining the integrity of the power supply and prolonging battery life in portable devices.
  • Compact Package: Housed in a small 12-lead WLCSP (Wafer Level Chip Scale Package), the product is perfect for space-constrained applications.

Applications

The IP4251CZ12-6,118 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 data and power lines protection
  • Mobile phones, PDAs, and digital cameras
  • Portable electronics with high-speed data interfaces
  • Notebook and desktop computers

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4251CZ12-6,118 is no exception. It undergoes rigorous testing to ensure it meets the highest standards, providing designers with the confidence to integrate it into their systems.

Environmental Compliance

In line with modern environmental standards, the IP4251CZ12-6,118 is RoHS compliant, indicating that it is free from hazardous substances such as lead, mercury, and cadmium. This compliance demonstrates NXP's dedication to environmental stewardship and the production of eco-friendly products.

Overall, the IP4251CZ12-6,118 from NXP is a superior choice for designers looking to enhance the ESD protection of their high-speed data interfaces, ensuring both performance and reliability without compromising on space or power efficiency.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess