EN
  • EN
  • DE

IP4153CX15/LF,135

Part No IP4153CX15/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 30pF 15-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 15-WLCSP
Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height 0.026" (0.65mm)
Base Product Number IP415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 934059349135
Standard Package 4,500
Win Source Part Number 1065170-IP4153CX15/LF,135
Ultra Librarian 3D Model Ultra Librarian IP4153CX15/LF,135 CAD Model

Description

Product Overview: IP4153CX15/LF,135

The IP4153CX15/LF,135 is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, a global leader in the semiconductor industry. This product is designed to cater to the needs of modern electronics, offering a blend of performance, efficiency, and reliability. It is an essential component used in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Integration: The IC integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifying the design of the end product.
  • Low Power Consumption: Engineered for efficiency, the IP4153CX15/LF,135 operates with minimal power wastage, making it suitable for battery-powered devices.
  • Durability: NXP's commitment to quality ensures that this IC is built to last, with a robust design that can withstand the rigors of everyday use.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers improved performance characteristics compared to previous generation components.

Applications

Due to its versatile nature, the IP4153CX15/LF,135 is used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Modules
  • Power Management Systems
  • Automotive Electronics

Quality and Reliability

NXP Semiconductors is known for its high standards in manufacturing quality and reliability. The IP4153CX15/LF,135 is no exception and is manufactured in state-of-the-art facilities, ensuring that each chip meets the stringent requirements that the industry demands. This IC is designed to perform consistently over a wide range of environmental conditions, making it a reliable choice for critical applications.

Environmental Compliance

The IP4153CX15/LF,135 is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, ensuring that the product is not only effective but also eco-friendly.

In conclusion, the IP4153CX15/LF,135 from NXP Semiconductors is a powerful and versatile IC that offers a combination of performance, efficiency, and reliability, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess