EN
  • EN
  • DE

IP4064CX8/LF/P,135

Part No IP4064CX8/LF/P,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 17pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.056" L x 0.056" W (1.43mm x 1.41mm)
Height 0.028" (0.70mm)
Win Source Part Number 097372-IP4064CX8/LF/P,135
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4064CX8/LF/P,135 CAD Model

Description

Product Overview: IP4064CX8/LF/P,135 from NXP Semiconductors

The IP4064CX8/LF/P,135 is a high-performance, integrated passive device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact, multifunctional component is engineered to provide a combination of ESD protection and signal filtering, making it an ideal solution for safeguarding and enhancing the performance of high-speed data lines and interfaces.

Key Features

  • ESD Protection: The device offers robust electrostatic discharge (ESD) protection, ensuring the safeguarding of sensitive electronic components against static electricity and surges. It complies with the IEC61000-4-2 standard, which defines the requirements for ESD immunity in electronic equipment.
  • Signal Filtering: It incorporates integrated filters to suppress electromagnetic interference (EMI), providing cleaner signal transmission and improved data integrity. This is particularly important for maintaining the quality of high-speed signals that are susceptible to noise.
  • Compact Footprint: Housed in a small, leadless package, the IP4064CX8/LF/P,135 is designed for space-constrained applications. Its footprint is optimized for easy integration into a wide range of electronic products.
  • Low Capacitance: The device features low line capacitance, which is critical for maintaining signal integrity without compromising the speed or bandwidth of the data line.

Applications

The IP4064CX8/LF/P,135 is versatile and can be used in various applications that require both ESD protection and signal filtering. It is particularly suitable for:

  • High-speed USB interfaces
  • HDMI and DisplayPort interfaces
  • Mobile and portable devices
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • Communication systems and data transfer equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The IP4064CX8/LF/P,135 is produced with stringent quality control processes and is designed to meet the rigorous demands of the electronics industry. Customers can trust in the durability and performance of this integrated passive device for their critical applications.

With its combination of ESD protection, signal filtering, and a compact form factor, the IP4064CX8/LF/P,135 from NXP Semiconductors represents a smart choice for designers looking to enhance the resilience and performance of their electronic products.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7129 $59.9515
85+ $1.4056 $119.4760
130+ $1.3617 $177.0210
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1423 $348.4015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess