EN
  • EN
  • DE

IP4047CX61/LF

Part No IP4047CX61/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer NXP
Win Source Part Number 283672-IP4047CX61/LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4047CX61/LF CAD Model

Description

The IP4047CX61/LF is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a global leader in the semiconductor industry. This device is specifically engineered to provide robust ESD/EMI protection for high-speed data lines. It is an ideal solution for safeguarding sensitive components in a wide range of electronic applications, including mobile phones, personal computers, and other portable devices.

Key Features

  • ESD Protection: The IP4047CX61/LF offers exceptional Electrostatic Discharge (ESD) protection, ensuring the longevity and reliability of electronic devices. It is capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, providing peace of mind for both manufacturers and consumers.
  • EMI Filtering: With integrated Electromagnetic Interference (EMI) filtering capabilities, this component effectively reduces noise on high-speed data lines, which is critical for maintaining signal integrity and preventing data corruption.
  • Low Capacitance: The low capacitance design of the IP4047CX61/LF minimizes signal attenuation, making it suitable for high-speed interfaces such as USB 2.0, HDMI, and MHL, without compromising data throughput.
  • Compact Footprint: The small form factor of this device allows for efficient use of PCB space, enabling sleeker and more compact product designs without sacrificing performance.

Applications

The versatility of the IP4047CX61/LF makes it an excellent choice for a variety of applications that require reliable data line protection. Its primary applications include:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • USB Peripherals and Accessories

Environmental Compliance

The IP4047CX61/LF is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) and Lead-Free (Pb-Free) standards, reflecting NXP's commitment to reducing the environmental impact of its products.

Conclusion

In summary, the IP4047CX61/LF from NXP is a high-performance, versatile ESD/EMI protection solution that offers a combination of features suitable for protecting high-speed data lines in modern electronic devices. Its compact size, high level of protection, and compliance with environmental standards make it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess