EN
  • EN
  • DE

HEF4539BT

Part No HEF4539BT
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description 4000/14000/40000 Series Dual 4 Line to 1 Line Multiplexer True Output PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219610-HEF4539BT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4539BT CAD Model

Description

The NXP HEF4539BT is a versatile and high-performance integrated circuit that functions as a dual 4-channel analog multiplexer/demultiplexer. This IC is part of the HEF4000 series, which is renowned for its robustness and reliability in various electronic applications. The HEF4539BT is especially suitable for applications that require efficient routing of analog or digital signals in both multiplexing and demultiplexing configurations.

Key Features

  • Multiple Configuration Options: The device can be configured as two 4-channel multiplexers/demultiplexers or one 8-channel multiplexer/demultiplexer, providing flexibility in application design.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 15V, making it compatible with various logic levels and suitable for interfacing with both CMOS and TTL logic families.
  • Low Power Consumption: The HEF4539BT is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: With its fast switching capabilities, the HEF4539BT is ideal for high-speed data acquisition systems, sample-and-hold circuits, and analog signal switching.
  • Bidirectional Signal Handling: The device can handle bidirectional signal flow, providing additional versatility in signal routing.
  • Electrostatic Discharge Protection: NXP's commitment to quality and reliability is evident in the inclusion of electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage during handling and operation.

Applications

The HEF4539BT is widely used in a variety of electronic systems, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Communication systems
  • Audio and video switching
  • Function generators
  • Instrumentation and measurement equipment

In summary, the NXP HEF4539BT is a highly flexible and efficient solution for signal switching requirements in a multitude of electronic applications. Its robust design, combined with its ability to handle a wide range of voltages and protect against ESD, makes it a preferred choice for designers and engineers seeking reliability and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Hanrun
Lowest to $0.7534
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess