EN
  • EN
  • DE

HEF4085BP

Part No HEF4085BP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Dual 2-wide 2-input AND-OR-invert gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274039-HEF4085BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4085BP CAD Model

Description

The NXP HEF4085BP is a high-quality integrated circuit that serves as a dual 2-wide 2-input AND-OR-INVERT gate. This versatile component is part of the HEF4000 family, which is well-known for its robustness and reliability in a wide range of electronic applications. The HEF4085BP is specifically designed to offer logic gate functions that are essential in digital circuits, making it a critical element for engineers and designers looking to build complex logic systems.

Key Features

  • Logic Type: AND-OR-INVERT gates, providing the ability to perform complex logic operations within a single chip.
  • Gate Configuration: The device contains two individual gates, each with two inputs, allowing for parallel processing or separate functions within a circuit.
  • Supply Voltage Range: Operates across a wide voltage range, typically from 3V to 15V, catering to various power requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Power Dissipation: Exhibits low power consumption, which is crucial for energy-efficient designs and prolonging battery life in portable devices.
  • Package Type: Comes in a DIP14 (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting, thus ideal for prototyping and educational purposes.

Applications

The HEF4085BP is widely used in an array of applications due to its flexibility and the utility of the AND-OR-INVERT function. Typical applications include:

  • Complex logic circuits
  • Signal processing
  • Control systems
  • Computing devices
  • Embedded systems

Quality and Reliability

As with all NXP products, the HEF4085BP is manufactured to high standards, ensuring that it meets the stringent requirements for quality and reliability. This makes the HEF4085BP a trusted choice for professional and industrial applications where consistent performance is critical.

Environmental Compliance

NXP is committed to environmental sustainability and ensures that the HEF4085BP complies with international regulations such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $2.4209
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess