Product Overview: NXP HEF4046BT,653
The NXP HEF4046BT,653 is a versatile, high-performance Phase-Locked Loop (PLL) circuit device designed for a wide range of applications in the field of telecommunications, data processing, and electronic system design. This integrated circuit (IC) is part of the HEF4000 family, known for its robustness and reliability, and is manufactured by NXP Semiconductors, a trusted leader in the semiconductor industry.
Key Features:
- Type: Phase-Locked Loop (PLL)
- Package: SO16 (Small Outline)
- Supply Voltage Range: 3V to 15V
- Operating Temperature: -40°C to +85°C
- Functionality: Includes a linear Voltage-Controlled Oscillator (VCO), phase comparator, and zener diode for stability over the full temperature range.
Applications:
The HEF4046BT,653 is suitable for a variety of applications that require precise frequency control and phase synchronization. Common applications include:
- Frequency modulation and demodulation
- Frequency synthesis and mixing
- Signal conditioning
- Timing element in digital systems
- Carrier recovery in communication systems
Performance and Quality:
NXP's commitment to quality ensures that the HEF4046BT,653 PLL circuit maintains high performance and reliability. It features a wide operating voltage range and temperature stability, making it suitable for use in various environments and conditions. The device's small outline package allows for efficient use of PCB space, which is critical in modern electronic designs.
Design and Integration:
Designers will appreciate the ease of integration of the HEF4046BT,653 into their systems. Its standardized SO16 package is compatible with most PCB design and manufacturing processes. The PLL's functionality can be easily configured to match specific application requirements, providing a flexible solution for frequency control and phase synchronization tasks.
Overall, the NXP HEF4046BT,653 Phase-Locked Loop circuit is a high-quality component that offers reliability, versatility, and performance for a range of electronic applications. Its robust design and NXP's manufacturing excellence make it a go-to choice for engineers and designers seeking a dependable PLL solution.