EN
  • EN
  • DE

HEF40244BDF

Part No HEF40244BDF
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Dual 4-BIT Driver True Output CDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015478-HEF40244BDF
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40244BDF CAD Model

Description

The NXP HEF40244BDF is a high-performance, octal buffer and line driver designed to interface with bus lines in a digital system. This integrated circuit is part of NXP's HEF4000 family, which is renowned for its robustness and versatility in various electronic applications. The device features eight independent buffer/line drivers with 3-state outputs, making it ideal for use in bus-oriented systems.

Key Features

  • Octal Buffer/Line Drivers: Eight separate buffer/line drivers allow for multiple signal handling in a compact package.
  • 3-State Outputs: Each driver has a 3-state output which enables the device to be used in bus-oriented applications, providing a high impedance state in the off condition.
  • Wide Operating Voltage: The HEF40244BDF operates over a wide voltage range from 3V to 15V, accommodating various logic levels and providing flexibility in system design.
  • High Noise Immunity: Characterized by a high noise immunity, this device is suitable for environments with potential electrical interference.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The HEF40244BDF is commonly used in a variety of applications, including:

  • Bus driver interfaces
  • Memory address drivers
  • Buffer memory address registers
  • Control systems
  • Data communication systems

Product Specifications

Parameter Value
Package Type DIP20, SO20
Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 15V
Output Current -15 mA to 15 mA

For engineers and designers looking for a reliable octal buffer/line driver, the NXP HEF40244BDF offers an ideal blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess