EN
  • EN
  • DE

HEF40174BT

Part No HEF40174BT
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Positive Edge Triggered D Flip-flop True Output PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.45 mm
Length 10 mm
Logic Function D-Type
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 16
Polarity Non-Inverting
Propagation Delay 155 ns
RoHS Compliant
Voltage 15 V
Width 4 mm
Win Source Part Number 967812-HEF40174BT
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40174BT CAD Model

Description

Product Overview: HEF40174BT by NXP Semiconductors

The HEF40174BT is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile hex D-type flip-flop is part of the HEF4000 family, which is well-known for its robustness and compatibility with a wide range of electronic applications.

Key Features

  • Type: Hex D-type flip-flop with six independent flip-flops.
  • Package: Offered in a surface-mount SO-16 package, which ensures a compact footprint on printed circuit boards.
  • Logic Family: HEF4000 series, which is renowned for its high noise immunity and low power consumption.
  • Supply Voltage Range: Operates over a wide supply voltage range from 3V to 15V, making it suitable for various logic level requirements.
  • Output Capability: Standard outputs with a high-current carrying capacity for driving multiple loads.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The HEF40174BT is ideal for a variety of applications that require flip-flop functionality. Its uses span across numerous fields, including:

  • Automotive systems
  • Data storage devices
  • Instrumentation and measurement equipment
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The HEF40174BT is no exception, and it has undergone rigorous testing to ensure its performance under a wide range of conditions. With its sturdy design and NXP's reputation for excellence, this component is an excellent choice for designers looking for a reliable flip-flop solution.

Ordering Information

The HEF40174BT is available for order with the designation HEF40174BT,653, which refers to its packaging and shipping configuration. For more information on purchasing and bulk ordering options, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2904 $51.6160
95+ $1.0588 $100.5860
150+ $1.0258 $153.8700
205+ $0.9927 $203.5035
265+ $0.9596 $254.2940
350+ $0.8603 $301.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess