EN
  • EN
  • DE

HEF40160BP

Part No HEF40160BP
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Syn Positive Edge Triggered 4-BIT Up Decade Counter PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062471-HEF40160BP
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40160BP CAD Model

Description

The HEF40160BP is a high-performance, 4-bit synchronous binary counter integrated circuit, expertly manufactured by NXP Semiconductors. This robust component is designed to count pulses and provide a binary count output, making it an essential part of various digital systems and applications.

Key Features

  • Synchronous Counting: The HEF40160BP operates synchronously, ensuring that the output changes precisely with the clock signal, providing accurate and reliable counting for critical applications.
  • Binary Counter: As a 4-bit counter, it can count from 0 to 15 (0x0 to 0xF in hexadecimal), making it suitable for a wide range of counting tasks within digital circuits.
  • Reset Function: It includes a master reset function that allows the counter to be quickly reset to zero, simplifying the control and enhancing the flexibility of the system.
  • Expandability: Multiple HEF40160BP counters can be cascaded to create counters with more bits, allowing for a broader range of counting possibilities.
  • Durable Design: Encased in a robust DIP package, the HEF40160BP is designed for durability and reliable performance in various operating conditions.

Applications

The HEF40160BP from NXP is versatile and can be integrated into a multitude of digital systems. Its applications include:

  • Industrial control systems
  • Consumer electronics
  • Frequency dividers
  • Timers and time-delay circuits
  • Sequential state machines

Technical Specifications

With a supply voltage range typically from 3V to 15V, the HEF40160BP operates efficiently across various power levels. It is compatible with TTL (Transistor-Transistor Logic), ensuring ease of integration with existing digital systems. The counter's high noise immunity and low power consumption make it an excellent choice for battery-operated devices and applications requiring stable performance under electrical noise conditions.

Conclusion

The HEF40160BP is a testament to NXP's commitment to providing high-quality, reliable integrated circuits. Whether for industrial use, consumer products, or intricate digital designs, this 4-bit synchronous binary counter is engineered to meet the demands of modern electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess