The NXP HEF40106BTR is a robust, high-performance hex inverting Schmitt trigger integrated circuit that is designed for a wide range of applications requiring noise immunity and hysteresis. This versatile component is part of the 4000 series logic family, encapsulated in a convenient surface-mount package, making it suitable for automated assembly processes.
Key Features
- Logic Type: Inverting Schmitt Trigger
- Number of Circuits: 6 independent triggers
- Input Voltage Range: 3V to 15V, accommodating a variety of logic levels and providing the flexibility needed for different power environments.
- Output Current: Capable of sourcing or sinking 4.2mA at 10V, ensuring compatibility with downstream logic or driving LEDs.
- Temperature Range: Operational between -40°C to +125°C, making it reliable in extreme conditions.
- Package / Case: SOT-403 surface-mount package for space-saving design.
- Mounting Type: Surface Mount, which allows for efficient use of PCB space and is ideal for modern compact electronic assemblies.
- Hysteresis Voltage: Ensures clean switching even with slow or noisy input signals.
- Propagation Delay Time: Fast response suitable for high-speed applications.
Applications
The HEF40106BTR is commonly used in signal conditioning, pulse shaping, and noise filtering applications. Its ability to provide stable output with fluctuating input signals makes it ideal for:
- Waveform generation
- Signal processing
- Debouncing switches and relays
- Communication systems
- Automotive electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The HEF40106BTR is no exception, manufactured under strict quality control standards to ensure consistent performance and reliability for critical applications.
Ordering Information
The product is available in tape and reel packaging, facilitating easy handling and manufacturing. For ordering, use the full part number HEF40106BTR to specify the tape and reel version of this hex inverting Schmitt trigger.