The NXP GTL2014PW,118 is a high-performance, 4-bit bidirectional transceiver designed for low-voltage applications. It is part of NXP's advanced interface logic family, optimized to provide a bridge between 5V and 3.3V or 2.5V logic levels. This transceiver is ideal for facilitating communication between devices operating at different voltage levels within a system, making it an essential component for mixed-voltage designs.
Key Features
- Interface Flexibility: Bidirectional data path, enabling communication in both directions.
- Voltage Translation: Capable of translating signals between 5V and 3.3V/2.5V logic levels.
- Low Power Consumption: Designed for low power operation, contributing to energy-efficient designs.
- High-Speed Operation: Supports fast data transfer rates, suitable for high-speed interfaces.
- Control Pins: Output Enable (OE) and Direction (DIR) pins provide control over data flow and direction.
Applications
The GTL2014PW,118 is versatile and can be used in a variety of applications where voltage level translation is required. This includes, but is not limited to, motherboards, mobile devices, embedded systems, and industrial controls. Its ability to interface different logic levels makes it particularly useful in mixed-voltage environments where communication between various ICs and bus systems is necessary.
Package and Quality
The device is offered in a TSSOP14 (Thin Shrink Small Outline Package) which allows for a compact footprint on printed circuit boards. This package is widely used in the industry and is known for its reliability and ease of soldering during the manufacturing process. NXP's commitment to quality ensures that the GTL2014PW,118 transceiver meets stringent industry standards for performance and durability.
Ordering and Availability
The GTL2014PW,118 is available for order through NXP's distribution network. Detailed datasheets, technical specifications, and additional resources can be accessed through the NXP website, providing designers with the necessary information to integrate this transceiver into their designs with confidence.