EN
  • EN
  • DE

FS32K116LFT0MFMR

Part No FS32K116LFT0MFMR
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU S32K116 32-bit MCU, ARM Cortex-M0+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467299-FS32K116LFT0MFMR
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-HVQFN (5x5)
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0MFMR CAD Model

Description

The FS32K116LFT0MFMR is a highly capable microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. It belongs to the S32K1xx series, specifically tailored for automotive and high reliability industrial applications. Featuring a 32-bit ARM Cortex-M0+ core, this MCU offers a perfect blend of energy efficiency and processing power, making it an ideal choice for entry-level connected vehicles, as well as a variety of control and sensor applications. The unit comes with a rich set of peripherals, integrated CAN controller, and support for various communication protocols that are essential for modern control units. Engineered to work within the demanding operational ranges of automotive environments, it meets the requirements for AEC-Q100 grade 0 qualification. The FS32K116LFT0MFMR is also distinguished by its low-power operation capabilities, ensuring minimal energy consumption in idle and active states, thus extending the lifetime of battery-operated applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3832 $53.5328
10+ $10.9811 $109.8110
15+ $10.6380 $159.5700
20+ $10.2948 $205.8960
26+ $9.9516 $258.7416
34+ $8.9222 $303.3548
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess