EN
  • EN
  • DE

FBL2031BB

Part No FBL2031BB
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description Fbl Series 9-BIT Registered Transceiver Inverted Output PQFP52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146020-FBL2031BB
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FBL2031BB CAD Model

Description

The NXP FBL2031BB is a high-performance, flexible signal switch that is designed to meet the needs of a wide range of applications. This advanced switch is part of NXP's innovative signal conditioning product line, which provides solutions for signal integrity and high-speed data transmission challenges.

Key Features

  • High Bandwidth: The FBL2031BB supports high data rates, making it suitable for applications that require fast and efficient data transfer.
  • Low Crosstalk: Engineered to minimize signal interference, the device ensures low crosstalk, which is critical for maintaining signal integrity in complex electronic systems.
  • Multiple Switching Configurations: This versatile switch offers various configurations, allowing designers to optimize their systems for different signal routing requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, the FBL2031BB operates with low power consumption, contributing to the overall energy efficiency of the end application.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, safeguarding the circuitry from the damaging effects of ESD events.

Applications

The FBL2031BB is suitable for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Signal routing in networking equipment
  • Server and storage infrastructure
  • Consumer electronics requiring high-speed interfaces

Technical Specifications

With its technical specifications designed to meet the rigorous demands of modern electronic systems, the FBL2031BB is a top choice for engineers and designers. Its specifications include a wide operating temperature range, compatibility with multiple signaling standards, and a compact package that is easy to integrate into various designs.

Conclusion

The NXP FBL2031BB is a testament to NXP's commitment to providing high-quality, reliable signal switches for the electronics industry. Whether for data communication, networking, or consumer electronics, this switch is engineered to enhance performance and reliability in a multitude of applications.

You May Also Be Interested in

Hanrun
Lowest to $0.7534
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Sierra Wireless
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess