EN
  • EN
  • DE

FB2041BB-T

Part No FB2041BB-T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 262807-FB2041BB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FB2041BB-T CAD Model

Description

The NXP FB2041BB-T is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic systems. This high-performance product from NXP Semiconductors, a renowned leader in the industry, offers a robust solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The FB2041BB-T integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Efficiency: Engineered for efficiency, this product ensures minimal power loss during operation, making it suitable for power-sensitive applications.
  • Reliability: NXP's commitment to quality means that the FB2041BB-T is built to deliver reliable performance over a wide temperature range and under various operational conditions.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the FB2041BB-T provides excellent performance characteristics that can significantly enhance the functionality of electronic systems.

Applications

The versatility of the NXP FB2041BB-T allows it to be used in a multitude of applications. Its robust design is particularly well-suited for:

  • Automotive systems, including engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, where reliability and precision are paramount.
  • Consumer electronics, offering the ability to power complex devices such as smartphones, tablets, and smart home devices.

Technical Specifications

The FB2041BB-T boasts impressive technical specifications that enable it to deliver outstanding performance:

  • Package Type: Surface-mount technology (SMT) for ease of integration into printed circuit boards (PCBs).
  • Operating Temperature Range: Ensures stable operation in a variety of environmental conditions.
  • Compliance: Meets industry standards for safety and performance, ensuring compatibility with a wide range of products and systems.

In conclusion, the NXP FB2041BB-T is an exceptional product that embodies the innovation and quality NXP Semiconductors is known for. Its combination of integration, efficiency, and reliability make it an ideal choice for designers and engineers looking to push the boundaries of what's possible in electronic systems.

You May Also Be Interested in

NEC
Lowest to $11.4253
STMicroelectronics
Lowest to $103.5561
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Lowest to $1.5165
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,305 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess