EN
  • EN
  • DE

DS18B20

Part No DS18B20
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description 11 B -55 ~ 125C 1-WIRE DIGITAL,
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr NXP
Series UMW DS18B20
Package Bulk
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire®
Voltage - Supply 2.5V ~ 5.5V
Resolution 9 b, 10 b, 11 b, 12 b
Features Standby Mode
Accuracy - Highest (Lowest) ±0.4°C
Test Condition -10°C ~ 70°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112152-DS18B20
Ultra Librarian 3D Model Ultra Librarian DS18B20 CAD Model

Description

Introducing the DS18B20 Digital Temperature Sensor from NXP

The DS18B20 is a versatile and reliable digital temperature sensor from NXP Semiconductors, designed for easy integration into a wide range of applications. This sensor offers high-precision temperature measurements with a digital output, making it an ideal choice for environmental monitoring, HVAC systems, and industrial control processes.

Key Features

  • High Accuracy: The DS18B20 provides ±0.5°C accuracy from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this sensor is suitable for extreme environmental conditions.
  • Programmable Resolution: Users can configure the resolution of the DS18B20 from 9 to 12 bits, allowing flexibility between resolution and conversion time.
  • One-Wire Interface: The sensor uses NXP's proprietary one-wire bus, which simplifies system design by requiring only one data line (and ground) for communication with a central microprocessor.
  • Multiple Sensors on One Bus: It is possible to operate several DS18B20 sensors on the same one-wire bus, making it easy to implement multi-point temperature sensing networks.
  • Power Supply Range: The sensor can be powered from a 3.0V to 5.5V supply, or it can derive power directly from the data line ("parasite power"), minimizing the need for an external power supply.

Applications

  • Environmental Monitoring Systems
  • Building Automation and HVAC Systems
  • Industrial Temperature Control
  • Thermostatic Controls
  • Consumer Electronics

With its robust design and easy-to-use one-wire interface, the DS18B20 from NXP is a top choice for professionals and hobbyists alike. Its ability to provide accurate and consistent temperature readings in a compact package makes it a go-to sensor for a variety of temperature monitoring solutions.

Whether you're developing a sophisticated climate control system or simply need to monitor temperatures within your DIY project, the DS18B20 offers the performance, reliability, and convenience you need to get the job done right.

You May Also Be Interested in

Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess