EN
  • EN
  • DE

COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR

Part No COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description LED Bulb 5.5W 230V 2700K 470lm E14 88mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198412-COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR CAD Model

Description

The COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR is a premium lighting solution designed by NXP to provide both efficiency and elegance to any setting. This energy-saving LED bulb is an ideal replacement for traditional 40W incandescent lamps, offering significant energy savings without compromising on light quality.

With its E14 base, this versatile bulb is perfect for a wide range of applications, from residential to commercial environments. The P45 bulb shape, combined with its frost finish, ensures a soft and uniform light distribution that mimics the warm glow of incandescent bulbs, making it perfect for areas where a cozy atmosphere is desired.

The 827 color code indicates a warm white light with a color temperature of 2700K, which is perfect for creating inviting spaces. The high color rendering index (CRI) ensures that colors are shown in their true and natural form, making this bulb ideal for settings where accurate color representation is important.

The COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR is designed with longevity in mind, boasting a long lifespan that reduces the need for frequent replacements. This not only saves on maintenance costs but also contributes to less waste, aligning with modern sustainability goals.

The non-dimmable feature of this bulb makes it simple to use, with no need for additional dimming equipment. Simply install the bulb in your existing E14 socket and enjoy instant full brightness with no warm-up time. The robust construction ensures that the bulb is resistant to common issues such as vibration and temperature fluctuations, making it a reliable choice for any setting.

In summary, the COREPRO LUSTRE ND 5.5-40W E14 827 P45 FR from NXP is an exceptional lighting choice that combines energy efficiency, durability, and a warm, inviting light. It's an excellent choice for anyone looking to upgrade their lighting solutions with a touch of class and sustainability.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.1360
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess