EN
  • EN
  • DE

CGY888C,112

Part No CGY888C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PUSH-PULL 870MHZ SOT115J / Push Pull CATV Amplifier 870MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 280mA
Mounting SMD
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 771511-CGY888C,112
Popularity Medium
Supply and Demand Status Limited
Family Name CGY888
Introduction Date June 03, 2008
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CGY888C,112 CAD Model

Description

The CGY888C,112 is a high-performance, wideband amplifier designed and manufactured by NXP Semiconductors. This versatile component is an integral part of RF (radio frequency) and microwave applications, including but not limited to, wireless communication systems, satellite communications, radar systems, and electronic warfare.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for a variety of applications in different frequency bands.
  • Output Power: It delivers a high output power level, which is essential for applications requiring strong signal amplification.
  • Gain: The CGY888C,112 provides a high gain, ensuring that signals are amplified significantly while maintaining clarity and integrity.
  • Efficiency: Designed for optimal performance, the amplifier offers high efficiency, which is critical for minimizing power loss and heat generation in high-performance systems.
  • Linearity: Excellent linearity characteristics make this amplifier ideal for transmitting high-quality signals without distortion.
  • Thermal Performance: The device is engineered for superior thermal performance, ensuring reliability and longevity even under strenuous operating conditions.

Applications

  • Wireless Communication Systems
  • Satellite Communications
  • Radar Systems
  • Electronic Warfare
  • Test and Measurement Equipment

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number CGY888C,112
Category RF Amplifiers
RoHS Compliant

For designers and engineers looking for a robust and adaptable amplifier for their RF and microwave circuits, the CGY888C,112 from NXP Semiconductors is an excellent choice. Its combination of wide frequency range, high output power, and efficiency make it a go-to component for demanding applications where performance and reliability are paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess