Product Overview: BZX84C39DGB2215 from NXP
The BZX84C39DGB2215 is a high-performance Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precise voltage regulation, making it an essential component for a wide range of electronic circuits. The BZX84C39DGB2215 offers a Zener voltage of 39V, with a tolerance of ±5%, ensuring reliable and consistent performance for voltage-sensitive applications.
Key Features
- Zener Voltage: 39V with a tolerance of ±5%, providing stable voltage regulation.
- Power Dissipation: The diode has a total power dissipation of 350mW, making it suitable for high-power applications.
- Package: Housed in a small, surface-mount SOT-23 package, the BZX84C39DGB2215 is ideal for space-constrained designs.
- Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
- Compliance: It is fully RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.
Applications
The BZX84C39DGB2215 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Voltage stabilization for sensitive electronics.
- Overvoltage and surge protection circuits.
- Power management in consumer and industrial electronics.
- Regulated power supply units.
- Telecommunication devices.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84C39DGB2215 Zener diode is produced using state-of-the-art manufacturing processes and is subjected to rigorous testing to ensure it meets NXP's stringent criteria for performance and durability.
Ordering Information
For ordering or to learn more about the BZX84C39DGB2215 Zener diode, visit the NXP Semiconductors website or contact your local authorized distributor. Ensure that you reference the complete product name to receive the correct component for your needs.