EN
  • EN
  • DE

BZT52H-B4V7115

Part No BZT52H-B4V7115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD123F
Manufacturer NXP
Win Source Part Number 759481-BZT52H-B4V7115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-B4V7115 CAD Model

Description

Product Overview: BZT52H-B4V7115 by NXP

The BZT52H-B4V7115 is a high-performance Zener diode designed by NXP Semiconductors, renowned for its precision and reliability in voltage regulation applications. This product is a testament to NXP's commitment to providing advanced electronic components that cater to the evolving needs of modern circuit designs.

Key Features

  • Low Zener Impedance: The BZT52H-B4V7115 boasts a low dynamic Zener impedance which ensures stable performance over a wide range of currents.
  • High Stability: With its excellent stability, this Zener diode is capable of maintaining a consistent voltage even under varying environmental conditions and throughout its lifespan.
  • Compact Package: Encased in a small SOD123F surface-mounted package, it occupies minimal space on a printed circuit board (PCB), making it ideal for high-density electronic applications.
  • Wide Voltage Range: This component is designed to provide a precise Zener voltage of 4.7V, which is suitable for a variety of circuits requiring precise voltage regulation.
  • High Peak Reverse Power Dissipation: The BZT52H-B4V7115 can handle a substantial power dissipation, ensuring reliability under high-power conditions.

Applications

The versatility of the BZT52H-B4V7115 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in consumer electronics
  • Power supply circuits
  • Overvoltage protection for sensitive components
  • Switching power supplies
  • Industrial electronics

Quality and Reliability

As with all NXP products, the BZT52H-B4V7115 is manufactured to meet the highest quality and reliability standards. It undergoes rigorous testing to ensure it performs to specifications under a variety of conditions. This commitment to quality makes the BZT52H-B4V7115 a trusted choice for engineers and designers looking for a Zener diode that delivers consistent performance and longevity.

Conclusion

In summary, the BZT52H-B4V7115 from NXP is an exemplary Zener diode that offers precision voltage regulation, high stability, and a compact form factor. Its ability to perform reliably in diverse applications makes it an essential component for any electronic design requiring voltage control and protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2,035+ $0.0284 $57.7940
4,955+ $0.0233 $115.4515
7,655+ $0.0226 $173.0030
10,530+ $0.0219 $230.6070
13,665+ $0.0212 $289.6980
18,295+ $0.0189 $345.7755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 2035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess