EN
  • EN
  • DE

BZT52H-B11

Part No BZT52H-B11
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case SOD123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744984-BZT52H-B11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52H-B11 CAD Model

Description

Product Overview: BZT52H-B11 - NXP Semiconductors

The BZT52H-B11 is a high-performance Zener diode crafted by the renowned NXP Semiconductors, a leader in the electronic components industry. Designed to offer a precise voltage regulation solution, this Zener diode is a critical component for a wide array of circuit applications, including voltage stabilization and clipping circuits.

Key Features

  • Nominal Zener Voltage: The BZT52H-B11 provides a nominal Zener voltage of 11V, making it suitable for circuits that require a regulated voltage in this range.
  • Power Dissipation: This component can handle up to 375mW of power dissipation, ensuring reliable performance in various operating conditions.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and reliability, minimizing power loss and preventing circuit interference.
  • High Stability: The Zener voltage is highly stable over time, providing a consistent reference voltage for the application it is used in.
  • Compact Package: The BZT52H-B11 comes in a small SOD123F surface-mount package, which saves valuable board space and is ideal for high-density circuit designs.

Applications

The BZT52H-B11 is versatile and can be used in various applications, including:

  • Consumer electronics for voltage regulation and protection
  • Power supply circuits as a reference voltage source
  • Telecommunication devices for signal conditioning
  • Automotive electronics for system stability

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZT52H-B11 is no exception. It is manufactured in compliance with stringent industry standards, ensuring that it meets the reliability and performance requirements for professional and consumer applications alike.

Environmental Compliance

As an environmentally responsible component, the BZT52H-B11 adheres to RoHS directives, which limits the use of certain hazardous substances in electronic equipment. This demonstrates NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,440+ $0.0237 $57.8280
5,920+ $0.0196 $116.0320
9,205+ $0.0189 $173.9745
12,660+ $0.0182 $230.4120
16,340+ $0.0177 $289.2180
21,900+ $0.0159 $348.2100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 2440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess