EN
  • EN
  • DE

BYW55

Part No BYW55
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Controlled avalanche rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156848-BYW55
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW55 CAD Model

Description

The NXP BYW55 is a high-efficiency, fast recovery diode designed to meet the demanding requirements of fast-switching power supply systems and high-frequency converters. This diode is an excellent choice for engineers looking to improve the performance of their applications in terms of speed, reliability, and thermal management.

Key Features

  • Voltage Range: The BYW55 series offers a range of reverse voltages, making it suitable for various applications. It is capable of handling repetitive peak reverse voltage (VRRM) with ease, ensuring stability and reliability in operation.
  • Fast Recovery Time: With its quick recovery time, the BYW55 minimizes power loss and improves efficiency in circuits where rapid switching is a critical parameter.
  • High Surge Current Capability: This diode can withstand high surge currents, providing robust protection against transient over-voltage conditions and ensuring the longevity of the device and the circuits it protects.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the BYW55 reduces power dissipation and heat generation, which can be particularly beneficial in high-frequency operations and power-sensitive designs.
  • Hermetically Sealed Package: The device is encapsulated in a hermetically sealed package, offering enhanced reliability and protection from environmental factors such as moisture and dust.

Applications

The BYW55 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • High-frequency inverters
  • Protection circuits in telecommunications equipment

Technical Specifications

Parameter Value
Package SOD-57
Repetitive Peak Reverse Voltage (VRRM) Specified by Series
Forward Current (IF) 3 A
Recovery Time (trr) Specified by Model
Operating Junction Temperature Range -65°C to +175°C

With its combination of speed, efficiency, and ruggedness, the NXP BYW55 fast recovery diode is a solid choice for designers looking to create robust and high-performance power management solutions.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess