Product Overview: NXP BU2508DX High-Voltage NPN Power Transistor
The NXP BU2508DX represents a robust and reliable high-voltage NPN power transistor designed for use in horizontal deflection stages in CRT monitors and television sets. This component is part of NXP's extensive lineup of bipolar power transistors tailored for high-speed switching applications.
Key Features
- High Voltage Capability: The BU2508DX is engineered to handle high voltages, making it suitable for the demanding environments found in deflection circuits.
- High Switching Speed: With its fast switching response, this transistor is ideal for applications requiring quick transitions, which is crucial for high-resolution display technologies.
- Silicon Diffused Power Transistor: The use of silicon diffusion in its construction ensures a high degree of reliability and performance consistency.
- Damper Diode: The integrated damper diode offers protection against inductive spikes, which is essential for safeguarding the transistor and other circuit components from voltage transients.
- High Power Dissipation: The BU2508DX can dissipate a significant amount of power, making it capable of handling the thermal stresses associated with high-power applications.
- Color TV Horizontal Deflection Output Applications: Specifically optimized for color television sets, this transistor provides the performance needed for crisp and clear images.
Technical Specifications
- Collector-Emitter Voltage (Vceo): 1500 V
- Collector Current (Ic): 8 A
- Collector Power Dissipation (Pc): 45 W
- Transition Frequency (fT): Defined for high-speed performance
- Configuration: Single
The NXP BU2508DX is packaged in a SOT-93 configuration, which provides a compact form factor while still offering excellent thermal performance. Its construction is lead-free and RoHS compliant, ensuring that it meets contemporary environmental standards for electronic components.
Whether you're designing or repairing consumer electronics, the NXP BU2508DX high-voltage NPN power transistor is a reliable choice that combines efficiency, speed, and durability to meet the rigorous demands of high-definition display technology.